- Brand : Nady Systems
- Product name : PS-112
- Product code : PS-112
- Category : Loudspeakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6292
- Info modified on : 31 Oct 2019 16:20:36
-
Long product name Nady Systems PS-112 loudspeaker 2-way Black Wired
:
PS-112, 2-way, 300W, 91.5dB, 15.9Kg, Black
-
Short summary description Nady Systems PS-112 loudspeaker 2-way Black Wired
:
Nady Systems PS-112, 2-way, 1.0 channels, Wired, Black
-
Long summary description Nady Systems PS-112 loudspeaker 2-way Black Wired
:
Nady Systems PS-112. Recommended usage: Other. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired. Sensitivity: 91.5 dB. Product colour: Black