- Brand : Nady Systems
- Product name : SPA-850
- Product code : SPA-850
- Category : Audio Amplifiers
- Data-sheet quality : created/standardized by Icecat
- Product views : 5669
- Info modified on : 14 Jun 2019 12:51:43
-
Long product name Nady Systems SPA-850 audio amplifier 2.0 channels Home Silver
:
SPA-850, 2x300W@4Ohm, 2x425W@2Ohms, 600W@8Ohm, 850W@4Ohms, XLR/TRS, 2U, 115-230V, 50/60Hz
-
Short summary description Nady Systems SPA-850 audio amplifier 2.0 channels Home Silver
:
Nady Systems SPA-850, 2.0 channels, 425 W, 300 W, 850 W, 600 W, 115-230 V
-
Long summary description Nady Systems SPA-850 audio amplifier 2.0 channels Home Silver
:
Nady Systems SPA-850. Audio output channels: 2.0 channels, RMS power output per channel (2 Ohm): 425 W, RMS power output per channel (4 Ohm): 300 W. AC input voltage: 115-230 V, AC input frequency: 50 - 60 Hz