- Brand : Nady Systems
- Product name : Starpower
- Product code : SP-R3
- Category : Microphones
- Data-sheet quality : created/standardized by Icecat
- Product views : 6483
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Nady Systems Starpower Black Stage/performance microphone
:
SP-R3 - Neodymium Dynamic Microphone
-
Short summary description Nady Systems Starpower Black Stage/performance microphone
:
Nady Systems Starpower, Stage/performance microphone, -76 dB, 50 - 12000 Hz, 250 Ω, Cardioid, Wired
-
Long summary description Nady Systems Starpower Black Stage/performance microphone
:
Nady Systems Starpower. Type: Stage/performance microphone, Microphone sensitivity: -76 dB, Microphone frequency: 50 - 12000 Hz. Connectivity technology: Wired. Product colour: Black. Width: 53.6 mm, Depth: 178 mm, Height: 53.6 mm
Country | Distributor |
---|---|
|
1 distributor(s) |