Mionix Sargas 900 Black

  • Brand : Mionix
  • Product name : Sargas 900
  • Product code : SARGAS-900
  • Category : Mouse Pads
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 30220
  • Info modified on : 09 May 2023 11:35:31
  • Warranty: : 1 year warranty
  • Long product name Mionix Sargas 900 Black :

    900 x 400 mm, Black

  • Short summary description Mionix Sargas 900 Black :

    Mionix Sargas 900, Black, Monochromatic, Microfibre

  • Long summary description Mionix Sargas 900 Black :

    Mionix Sargas 900. Width: 900 mm, Depth: 400 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Microfibre

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2013-07-01 03:39:32
Average rating:100
Uk has collected 6 expert reviews for Mionix Sargas 900 Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
XSreviews.co.uk
Updated:
2013-07-01 03:39:32
Average rating:0
The Mionix Sargas 900 Deskpad is a mousepad for your whole desk. As I slid it out of the massive box and unrolled it across my photography table, I realised it was the largest thing I’ve ever photographed for a review – wider than a PC tower, wider...
  • The Sargas 900 Deskpad is a convincing argument for a full-desk mousepad, offering both comfort and mousing performance if you’ve got the space and you’re willing to keep it clean. The trend is definitely for larger and larger gaming mousepads and the...
pcgamers.net.au
Updated:
2014-11-06 21:27:51
Average rating:0
I'd seen the Mionix SARGAS 900 at a few of the RESPAWN LAN events and liked the surface but wondered if the 900mm width was "too wide to be practical". Mionix gave me the opportunity to test it out and after a couple of months I'm a believer.PC gaming has...
  • PC gaming has been a hobby of mine since about 1991 but it wasn't until about 1997 & 1998 with the release of Quake 2 and Half Life respectively that I started to care about my mouse surface. Back then, the concept of using a 900mm wide mouse mat was a jo...
pcgamers.net.au
Updated:
2014-11-06 21:27:51
Average rating:0
I'd seen the Mionix SARGAS 900 at a few of the RESPAWN LAN events and liked the surface but wondered if the 900mm width was "too wide to be practical". Mionix gave me the opportunity to test it out and after a couple of months I'm a believer.PC gaming has...
  • PC gaming has been a hobby of mine since about 1991 but it wasn't until about 1997 & 1998 with the release of Quake 2 and Half Life respectively that I started to care about my mouse surface. Back then, the concept of using a 900mm wide mouse mat was a jo...
vortez.net
Updated:
2015-05-01 10:13:11
Average rating:0
Products on Review: Sargas 900 & Ensis 320 LunaManufacturer and Sponsor: MionixMSRP: $29.99 & $39.99Mionix are the sort of peripherals designer and manufacturer which will fly under the radar for many consumers. The company was founded and remains bas...