- Brand : Amphenol
- Product name : XLR, M/F, 30m
- Product code : PD0312A030
- GTIN (EAN/UPC) : 8716065291131
- Category : Audio Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 15135
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Amphenol XLR, M/F, 30m audio cable XLR (3-pin) Black
:
XLR microphone connection cable, Male / Female, 30m
-
Short summary description Amphenol XLR, M/F, 30m audio cable XLR (3-pin) Black
:
Amphenol XLR, M/F, 30m, XLR (3-pin), Male, XLR (3-pin), Female, 30 m, Black
-
Long summary description Amphenol XLR, M/F, 30m audio cable XLR (3-pin) Black
:
Amphenol XLR, M/F, 30m. Connector 1: XLR (3-pin), Connector 1 gender: Male, Connector 2: XLR (3-pin), Connector 2 gender: Female, Cable length: 30 m, Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |