- Brand : Amphenol
- Product name : DMX-5, M/F, 3m
- Product code : PD7378D003
- GTIN (EAN/UPC) : 8716065291155
- Category : Audio Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 15346
- Info modified on : 23 Feb 2023 19:06:50
-
Long product name Amphenol DMX-5, M/F, 3m audio cable Black
:
XLR DMX-5 connection cable, Male / Female, 3m
-
Short summary description Amphenol DMX-5, M/F, 3m audio cable Black
:
Amphenol DMX-5, M/F, 3m, Male, Female, 3 m, Black
-
Long summary description Amphenol DMX-5, M/F, 3m audio cable Black
:
Amphenol DMX-5, M/F, 3m. Connector 1 gender: Male, Connector 2 gender: Female, Cable length: 3 m, Product colour: Black