- Brand : Amphenol
- Product name : DMX-5, M/F, 15m
- Product code : PD7378D015
- GTIN (EAN/UPC) : 8716065291186
- Category : Audio Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 16077
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Amphenol DMX-5, M/F, 15m audio cable Black
:
XLR DMX-5 connection cable, Male / Female, 15m
-
Short summary description Amphenol DMX-5, M/F, 15m audio cable Black
:
Amphenol DMX-5, M/F, 15m, Male, Female, 15 m, Black
-
Long summary description Amphenol DMX-5, M/F, 15m audio cable Black
:
Amphenol DMX-5, M/F, 15m. Connector 1 gender: Male, Connector 2 gender: Female, Cable length: 15 m, Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |