HPE MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 72 TB

  • Brand : HPE
  • Product name : MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library
  • Product code : BL543B
  • Category : Backup Storage Devices
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 85705
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : MSL2024:consists of 1-year parts exchange, next business day
    MSL4048:consists of 1-year parts exchange, next business day
  • Long product name HPE MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 72 TB :

    HP MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library

  • Short summary description HPE MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 72 TB :

    HPE MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library, Storage auto loader & library, Tape Cartridge, 4U, Fibre Channel, LTO-5, 256-bit AES

  • Long summary description HPE MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 72 TB :

    HPE MSL4048 2 LTO-5 Ultrium 3000 Fibre Channel Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 72 TB, Compressed capacity: 144 TB. Data transfer rate: 2 Gbit/s. Weight: 22.6 kg. Dimensions (WxDxH): 480 x 806 x 175 mm, Data compression: 2:1

Similar products
HPE
Product code: W-AG330AR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: C0H27A
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ041B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL540B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL535B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AH173B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL544B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ042B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AH562B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ819B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)