HPE MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge 19.2 TB

  • Brand : HPE
  • Product name : MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library
  • Product code : AK378B
  • Category : Backup Storage Devices
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 94950
  • Info modified on : 07 Mar 2024 15:34:52
  • Warranty: : MSL2024:consists of 1-year parts exchange, next business day
    MSL4048:consists of 1-year parts exchange, next business day
  • Long product name HPE MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge 19.2 TB :

    HP MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library

  • Short summary description HPE MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge 19.2 TB :

    HPE MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library, Storage auto loader & library, Tape Cartridge, 2U, Serial Attached SCSI (SAS), LTO-4, 256-bit AES

  • Long summary description HPE MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library Storage auto loader & library Tape Cartridge 19.2 TB :

    HPE MSL2024 1 LTO-4 Ultrium 1760 SAS Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 2U. Native capacity: 19.2 TB, Compressed capacity: 38.4 TB. Data transfer rate: 576 Gbit/s. Weight: 14.6 kg. Dimensions (WxDxH): 480 x 806 x 87 mm, Data compression: 2:1

Similar products
HPE
Product code: C0H27A
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ041B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL540B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL535B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AH173B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL544B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ042B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AH562B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ819B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AK383B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)