HPE MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library Storage auto loader & library Tape Cartridge 144 TB

  • Brand : HPE
  • Product name : MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library
  • Product code : BL539B
  • Category : Backup Storage Devices
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 63000
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name HPE MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library Storage auto loader & library Tape Cartridge 144 TB :

    HP MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library

  • Short summary description HPE MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library Storage auto loader & library Tape Cartridge 144 TB :

    HPE MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library, Storage auto loader & library, Tape Cartridge, 8U, Serial Attached SCSI (SAS), LTO-5, 256-bit AES

  • Long summary description HPE MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library Storage auto loader & library Tape Cartridge 144 TB :

    HPE MSL8096 2 LTO-5 Ultrium 3000 SAS Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 8U. Native capacity: 144 TB, Compressed capacity: 288 TB. Data transfer rate: 2 Gbit/s. Weight: 40.4 kg. Dimensions (WxDxH): 480 x 806 x 352 mm, Data compression: 2:1

Similar products
HPE
Product code: W-AG330AR
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: C0H27A
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ041B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL540B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL535B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AH173B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: BL544B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ042B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AH562B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
HPE
Product code: AJ819B
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)