- Brand : KWorld
- Product name : UB400-I
- Product code : KW-UB400-I
- Category : Computer TV Tuners
- Data-sheet quality : created/standardized by Icecat
- Product views : 24624
- Info modified on : 03 Jun 2018 05:14:29
-
Long product name KWorld UB400-I ISDB-T USB
:
UB400-I - USB 2.0, 75 Ohm, 470 - 870 MHz, White
-
Short summary description KWorld UB400-I ISDB-T USB
:
KWorld UB400-I, ISDB-T, USB, White, 512 MB, 1024 MB, Intel Pentium 4, 2.4GHz
-
Long summary description KWorld UB400-I ISDB-T USB
:
KWorld UB400-I. TV tuner type: ISDB-T. Interface type: USB. Product colour: White. Minimum RAM: 512 MB, Minimum storage drive space: 1024 MB, Minimum processor: Intel Pentium 4, 2.4GHz. Compatible operating systems: Windows XP SP3 Windows Vista 32/64-bit Windows 7 32/64-bit