- Brand : Memorex
- Product name : 500GB 2.5" USB 3.0
- Product code : 99087
- Category : External Hard Drives
- Data-sheet quality : created/standardized by Icecat
- Product views : 9714
- Info modified on : 01 Oct 2019 12:14:08
-
Long product name Memorex 500GB 2.5" USB 3.0 external hard drive Black
:
Slimdrive 500GB 2.5" External Hard Drive USB 3.0
-
Short summary description Memorex 500GB 2.5" USB 3.0 external hard drive Black
:
Memorex 500GB 2.5" USB 3.0, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black
-
Long summary description Memorex 500GB 2.5" USB 3.0 external hard drive Black
:
Memorex 500GB 2.5" USB 3.0. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black