- Brand : iStarUSA
- Product name : WN428
- Product code : WN428-EX
- Category : Rack Cabinets
- Data-sheet quality : created/standardized by Icecat
- Product views : 5590
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name iStarUSA WN428 42U Black
:
Server Cabinet, Rack-mount, 42U, SPCC, Capacity Loading Capacity 2200 lbs, Black, f/ HP/ DELL/ IBM w/Sliding Rails
-
Short summary description iStarUSA WN428 42U Black
:
iStarUSA WN428, 42U, 997 kg, Black
-
Long summary description iStarUSA WN428 42U Black
:
iStarUSA WN428. Rack capacity: 42U, Maximum weight capacity: 997 kg, Product colour: Black