- Brand : Cellularline
- Product name : Golla Digibag L
- Product code : GADBLARGECC01
- Category : Camera Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 4969
- Info modified on : 25 Jan 2018 22:02:13
-
Short summary description Cellularline Golla Digibag L Black
:
Cellularline Golla Digibag L, Black
-
Long summary description Cellularline Golla Digibag L Black
:
Cellularline Golla Digibag L. Product colour: Black
Embed the product datasheet into your content
Features | |
---|---|
Product colour | Black |
Weight & dimensions | |
---|---|
Interior dimensions (W x D x H) | 120 x 27 x 88 mm |
Other features | |
---|---|
Carrying style | Hand (carrying), Pocket (carrying) |