- Brand : VAMAV
- Product name : VA-168
- Product code : VA-168NEGRO
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7406
- Info modified on : 12 Nov 2019 15:20:46
-
Short summary description VAMAV VA-168 Headphones Wired Head-band Black
:
VAMAV VA-168, Wired, 20 - 20000 Hz, 130 g, Headphones, Black
-
Long summary description VAMAV VA-168 Headphones Wired Head-band Black
:
VAMAV VA-168. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Weight: 130 g. Product colour: Black