- Brand : Imetec
- Product name : ZERO GLU
- Product code : 7277
- GTIN (EAN/UPC) : 8007403072773
- Category : Bread Makers
- Data-sheet quality : created/standardized by Icecat
- Product views : 18769
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Imetec ZERO GLU bread maker 920 W Stainless steel, White
:
Imetec ZERO GLU, Delayed start timer, 920 W, Stainless steel, White
-
Long summary description Imetec ZERO GLU bread maker 920 W Stainless steel, White
:
Imetec ZERO GLU. Product colour: Stainless steel, White, Display type: LCD, Delay start (max): 15 h. Power: 920 W