- Brand : Infineon
- Product name : AEH760UD00-10F
- Product code : AEH760UD00-10F
- Category : Memory Modules
- Data-sheet quality : created/standardized by Icecat
- Product views : 5580
- Info modified on : 04 Apr 2019 08:48:44
-
Long product name Infineon AEH760UD00-10F memory module 1 GB 1 x 1 GB DDR3 1066 MHz
:
AEH760UD00-10F - 1GB, DDR3, 1066MHz
-
Short summary description Infineon AEH760UD00-10F memory module 1 GB 1 x 1 GB DDR3 1066 MHz
:
Infineon AEH760UD00-10F, 1 GB, 1 x 1 GB, DDR3, 1066 MHz
-
Long summary description Infineon AEH760UD00-10F memory module 1 GB 1 x 1 GB DDR3 1066 MHz
:
Infineon AEH760UD00-10F. Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7