Hanvon GraphicPal 8 x 6 graphic tablet Black 4000 lpi 198 x 145 mm USB

  • Brand : Hanvon
  • Product name : GraphicPal 8 x 6
  • Product code : GP0806
  • Category : Graphic Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20730
  • Info modified on : 19 Nov 2020 09:38:31
  • Long product name Hanvon GraphicPal 8 x 6 graphic tablet Black 4000 lpi 198 x 145 mm USB :

    GraphicPal 8 x 6, 8"×6" (198mm*145mm), 1024 levels, 4000 lpi, 200 pps, USB

  • Short summary description Hanvon GraphicPal 8 x 6 graphic tablet Black 4000 lpi 198 x 145 mm USB :

    Hanvon GraphicPal 8 x 6, Wired, 4000 lpi, 198 x 145 mm, USB, Pen, 0.1 mm

  • Long summary description Hanvon GraphicPal 8 x 6 graphic tablet Black 4000 lpi 198 x 145 mm USB :

    Hanvon GraphicPal 8 x 6. Connectivity technology: Wired, Resolution: 4000 lpi, Working area: 198 x 145 mm. Accuracy pen: 0.1 mm. Product colour: Black, Certification: FCC/CE. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64,..., Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Minimum RAM: 256 MB. Input voltage: 5 V