- Brand : Hanvon
- Product name : Wireless Tablet 6 x 4
- Product code : WL0604M
- Category : Graphic Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 20982
- Info modified on : 19 Nov 2020 09:38:31
-
Long product name Hanvon Wireless Tablet 6 x 4 graphic tablet Black 400 lpi 142 x 120 mm RF Wireless
:
Wireless Tablet 6 x 4 - 6"x4" (142mm*102mm), 1024 levels, 4000 lpi, 133 pps, USB, Li-Battery
-
Short summary description Hanvon Wireless Tablet 6 x 4 graphic tablet Black 400 lpi 142 x 120 mm RF Wireless
:
Hanvon Wireless Tablet 6 x 4, Wireless, 400 lpi, 142 x 120 mm, RF Wireless, Pen, 0.1 mm
-
Long summary description Hanvon Wireless Tablet 6 x 4 graphic tablet Black 400 lpi 142 x 120 mm RF Wireless
:
Hanvon Wireless Tablet 6 x 4. Connectivity technology: Wireless, Resolution: 400 lpi, Working area: 142 x 120 mm. Accuracy pen: 0.1 mm. Frequency range: 2.4 GHz, Wireless range: 100 m. Product colour: Black, Certification: FCC/CE. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64,..., Minimum RAM: 256 MB, Minimum storage drive space: 200 MB