- Brand : ETNA
- Product name : AFI8591ZT
- Product code : AFI8591ZT
- Category : Dishwashers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10426
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ETNA AFI8591ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8591ZT, Fully built-in, Black, Buttons, 1.7 m, 1.4 m, 1.7 m
-
Long summary description ETNA AFI8591ZT dishwasher Fully built-in 12 place settings
:
ETNA AFI8591ZT. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 48 dB, Dishwashing programs: Eco, Glass/Delicate, Intensive, Pre-wash. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.5 kWh, Connected load: 1900 W. Width: 598 mm, Depth: 555 mm, Height: 858 mm. Drying class: A, Annual energy consumption: 289 kWh, Annual water consumption: 3360 L