- Brand : ETNA
- Product name : AK2278DC
- Product code : AK2278DC
- Category : Fridge-Freezers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6708
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description ETNA AK2278DC fridge-freezer Freestanding 260 L White
:
ETNA AK2278DC, 260 L, 41 dB, 4 kg/24h, Fresh zone compartment, White
-
Long summary description ETNA AK2278DC fridge-freezer Freestanding 260 L White
:
ETNA AK2278DC. Total net capacity: 260 L. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 189 L, Fridge interior light, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 2. Freezer net capacity: 71 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 272 kWh. Product colour: White