- Brand : Daikin
- Product name : ARXN35L
- Product code : ARXN35L
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 8327
- Info modified on : 21 Oct 2022 10:24:54
-
Short summary description Daikin ARXN35L air conditioner Air conditioner outdoor unit
:
Daikin ARXN35L, Air conditioner outdoor unit, Cooling, Heating, R410A, Rotary, 15 m, 230V, 50Hz
-
Long summary description Daikin ARXN35L air conditioner Air conditioner outdoor unit
:
Daikin ARXN35L. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Refrigerating medium: R410A. Power requirements: 230V, 50Hz. Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 658 x 290 x 550 mm. Noise level: 48 dB