- Brand : 3L
- Product name : 10114
- Product code : 10114
- Category : Card Pockets
- Data-sheet quality : created/standardized by Icecat
- Product views : 24890
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name 3L 10114 card pocket Translucent
:
Business Card Pockets, Long-Side Opening. Inner: 91x58 mm. Outer: 95x60 mm. Packaging:100 pcs.
-
Short summary description 3L 10114 card pocket Translucent
:
3L 10114, Translucent, 91 x 58 mm, 5.8 cm, 9.1 cm, 95 mm, 60 mm
-
Long summary description 3L 10114 card pocket Translucent
:
3L 10114. Product colour: Translucent. Card size: 91 x 58 mm, Inner height: 5.8 cm, Inner width: 9.1 cm