- Brand : MasterCook
- Product name : GE 3419 ZSB DYNAMIC
- Product code : KGE3419ZSB
- GTIN (EAN/UPC) : 5900438316412
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 33794
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description MasterCook GE 3419 ZSB DYNAMIC Freestanding cooker Electric Gas White A
:
MasterCook GE 3419 ZSB DYNAMIC, Freestanding cooker, White, Buttons, Rotary, Front, Gas, 4 zone(s)
-
Long summary description MasterCook GE 3419 ZSB DYNAMIC Freestanding cooker Electric Gas White A
:
MasterCook GE 3419 ZSB DYNAMIC. Product type: Freestanding cooker, Product colour: White, Control type: Buttons, Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Stainless steel. Oven power source: Electric, Oven net capacity: 55 L, Total oven(s) interior capacity: 55 L. Energy efficiency class: A. Width: 500 mm, Depth: 600 mm, Height: 850 mm