- Brand : Bartscher
- Product name : A151600
- Product code : A151.600
- GTIN (EAN/UPC) : 4015613385549
- Category : Sandwich Makers
- Data-sheet quality : created/standardized by Icecat
- Product views : 15740
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Bartscher A151600 sandwich maker 3000 W Stainless steel
:
3.0kW/230V, 9.7kg, Stainless steel
-
Short summary description Bartscher A151600 sandwich maker 3000 W Stainless steel
:
Bartscher A151600, Stainless steel, Stainless steel, 3000 W, 230 V, 440 x 260 x 400 mm
-
Long summary description Bartscher A151600 sandwich maker 3000 W Stainless steel
:
Bartscher A151600. Product colour: Stainless steel, Housing material: Stainless steel. Power: 3000 W, AC input voltage: 230 V. Dimensions (WxDxH): 440 x 260 x 400 mm