- Brand : Bartscher
- Product name : A500404
- Product code : A500.404
- GTIN (EAN/UPC) : 4015613285719
- Category : Food Storage Containers
- Data-sheet quality : created/standardized by Icecat
- Product views : 6188
- Info modified on : 17 Nov 2017 07:43:45
-
Long product name Bartscher A500404 Rectangular Transparent, White
:
1.7kg, Plastic, Transparent
-
Short summary description Bartscher A500404 Rectangular Transparent, White
:
Bartscher A500404, Rectangular, Transparent, White, 470 mm, 315 mm, 195 mm, 1.7 kg
-
Long summary description Bartscher A500404 Rectangular Transparent, White
:
Bartscher A500404. Form factor: Rectangular, Product colour: Transparent, White. Width: 470 mm, Depth: 315 mm, Height: 195 mm