- Brand : ETNA
- Product name : T311FZT
- Product code : T311FZT
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 8718
- Info modified on : 10 Nov 2021 18:26:41
-
Short summary description ETNA T311FZT hob Black Built-in Zone induction hob 4 zone(s)
:
ETNA T311FZT, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Large
-
Long summary description ETNA T311FZT hob Black Built-in Zone induction hob 4 zone(s)
:
ETNA T311FZT. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Regular cooking zone: 2200 W, Large cooking zone: 2800 W, Extra large high-speed cooking zone: 3100 W. Control type: Touch. Connected load (electric): 7200 W. Width: 580 mm, Depth: 510 mm, Height: 64 mm