- Brand : Kenwood
- Product name : Glass Blender BL640
- Product code : BL640
- Category : Blenders
- Data-sheet quality : created/standardized by Icecat
- Product views : 8528
- Info modified on : 04 Apr 2019 08:49:53
-
Long product name Kenwood Glass Blender BL640 1.6 L Immersion blender 600 W White
:
Glass Blender BL640 1.6L
-
Short summary description Kenwood Glass Blender BL640 1.6 L Immersion blender 600 W White
:
Kenwood Glass Blender BL640, Immersion blender, 1.6 L, Pulse function, Ice crushing, 600 W, White
-
Long summary description Kenwood Glass Blender BL640 1.6 L Immersion blender 600 W White
:
Kenwood Glass Blender BL640. Bowl capacity: 1.6 L. Type: Immersion blender, Product colour: White. Power: 600 W