- Brand : ECG
- Product name : DVP 7708
- Product code : 120220364958
- GTIN (EAN/UPC) : 8592131172654
- Category : Portable DVD/Blu-Ray Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 17965
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description ECG DVP 7708 Portable 17.8 cm (7") Red
:
ECG DVP 7708, Portable, Red, CD audio, NTSC, PAL, 17.8 cm (7"), LCD
-
Long summary description ECG DVP 7708 Portable 17.8 cm (7") Red
:
ECG DVP 7708. Form factor: Portable, Product colour: Red, Playback disc formats: CD audio. Display diagonal: 17.8 cm (7"), Display: LCD. Signal-to-Noise Ratio (SNR): 85 dB. Headphone connectivity: 3.5 mm. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: JPG