ECG DVP 7808 DVB-T Portable 17.8 cm (7") 480 x 234 pixels Black

  • Brand : ECG
  • Product name : DVP 7808 DVB-T
  • Product code : 120220384958
  • GTIN (EAN/UPC) : 8592131172753
  • Category : Portable DVD/Blu-Ray Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 9270
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description ECG DVP 7808 DVB-T Portable 17.8 cm (7") 480 x 234 pixels Black :

    ECG DVP 7808 DVB-T, Portable, Black, CD audio, NTSC, PAL, 17.8 cm (7"), 480 x 234 pixels

  • Long summary description ECG DVP 7808 DVB-T Portable 17.8 cm (7") 480 x 234 pixels Black :

    ECG DVP 7808 DVB-T. Form factor: Portable, Product colour: Black, Playback disc formats: CD audio. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Headphone connectivity: 3.5 mm. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, WMA, Image formats supported: BMP, JPG. Battery life (max): 3 h, Power consumption (standby): 10 W