ECG Xenon C 111 Home audio micro system 5 W Black

  • Brand : ECG
  • Product name : Xenon C 111
  • Product code : 130310184958
  • GTIN (EAN/UPC) : 8592131172548
  • Category : Home Audio Systems
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7046
  • Info modified on : 21 Oct 2022 10:32:10
  • Short summary description ECG Xenon C 111 Home audio micro system 5 W Black :

    ECG Xenon C 111, Home audio micro system, Black, 5 W, 80 dB, 20 - 20000 Hz, FM

  • Long summary description ECG Xenon C 111 Home audio micro system 5 W Black :

    ECG Xenon C 111. Type: Home audio micro system, Product colour: Black. RMS rated power: 5 W, Signal-to-Noise Ratio (SNR): 80 dB, Frequency range: 20 - 20000 Hz. Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Audio formats supported: MP3, Playback disc formats: CD audio. Power source: AC, Power consumption (typical): 15 W, Input voltage: 100-240 V