ECG 22 LED 301 PVR 55.9 cm (22") Full HD Black 400 cd/m²

  • Brand : ECG
  • Product name : 22 LED 301 PVR
  • Product code : 170600014958
  • GTIN (EAN/UPC) : 8592131173712
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14310
  • Info modified on : 02 Mar 2021 09:39:21
  • Short summary description ECG 22 LED 301 PVR 55.9 cm (22") Full HD Black 400 cd/m² :

    ECG 22 LED 301 PVR, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-T, Black

  • Long summary description ECG 22 LED 301 PVR 55.9 cm (22") Full HD Black 400 cd/m² :

    ECG 22 LED 301 PVR. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 400 cd/m². Digital signal format system: DVB-T. Product colour: Black