ECG 24 LED 302 PVR 61 cm (24") Full HD Black 300 cd/m²

  • Brand : ECG
  • Product name : 24 LED 302 PVR
  • Product code : 170610284958
  • GTIN (EAN/UPC) : 8592131173736
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 13903
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description ECG 24 LED 302 PVR 61 cm (24") Full HD Black 300 cd/m² :

    ECG 24 LED 302 PVR, 61 cm (24"), 1920 x 1080 pixels, Full HD, DVB-T, Black

  • Long summary description ECG 24 LED 302 PVR 61 cm (24") Full HD Black 300 cd/m² :

    ECG 24 LED 302 PVR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 300 cd/m², Contrast ratio (typical): 1000:1. Digital signal format system: DVB-T. Product colour: Black