- Brand : ECG
- Product name : 32 LED 601 PVR
- Product code : 170620044958
- GTIN (EAN/UPC) : 8592131174085
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 13701
- Info modified on : 15 Mar 2022 13:55:24
-
Short summary description ECG 32 LED 601 PVR 81.3 cm (32") HD Black 300 cd/m²
:
ECG 32 LED 601 PVR, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-T, Black
-
Long summary description ECG 32 LED 601 PVR 81.3 cm (32") HD Black 300 cd/m²
:
ECG 32 LED 601 PVR. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, LED backlighting type: Edge-LED, Display brightness: 300 cd/m². Digital signal format system: DVB-T. Product colour: Black