ECG 39 LED 602 PVR 99.1 cm (39") Full HD Black 300 cd/m²

  • Brand : ECG
  • Product name : 39 LED 602 PVR
  • Product code : 170620054958
  • GTIN (EAN/UPC) : 8592131174092
  • Category : TVs
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14465
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description ECG 39 LED 602 PVR 99.1 cm (39") Full HD Black 300 cd/m² :

    ECG 39 LED 602 PVR, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, DVB-T, Black

  • Long summary description ECG 39 LED 602 PVR 99.1 cm (39") Full HD Black 300 cd/m² :

    ECG 39 LED 602 PVR. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED, Display brightness: 300 cd/m², Response time: 5 ms. Digital signal format system: DVB-T. Product colour: Black