- Brand : ECG
- Product name : 29 LED 701 PVR
- Product code : 170620064958
- GTIN (EAN/UPC) : 8592131174078
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 16365
- Info modified on : 02 Mar 2021 09:39:21
-
Short summary description ECG 29 LED 701 PVR 48.3 cm (19") HD Black
:
ECG 29 LED 701 PVR, 48.3 cm (19"), 1366 x 768 pixels, HD, DVB-T, Black
-
Long summary description ECG 29 LED 701 PVR 48.3 cm (19") HD Black
:
ECG 29 LED 701 PVR. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD. Digital signal format system: DVB-T. Product colour: Black