- Brand : ECG
- Product name : 19 LED 200 PVR
- Product code : 19 LED 200 PVR
- GTIN (EAN/UPC) : 8592131172593
- Category : TVs
- Data-sheet quality : created/standardized by Icecat
- Product views : 14654
- Info modified on : 02 Mar 2021 09:39:21
-
Short summary description ECG 19 LED 200 PVR TV 48.3 cm (19") HD Black 250 cd/m²
:
ECG 19 LED 200 PVR, 48.3 cm (19"), 1366 x 768 pixels, HD, DVB-T, Black
-
Long summary description ECG 19 LED 200 PVR TV 48.3 cm (19") HD Black 250 cd/m²
:
ECG 19 LED 200 PVR. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 250 cd/m², Response time: 3.7 ms, Contrast ratio (typical): 1000:1. Digital signal format system: DVB-T. Product colour: Black