- Brand : Honeywell
- Product name : Voyager 1200g
- Product code : MS1200G
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 18417
- Info modified on : 26 Dec 2018 11:01:06
-
Long product name Honeywell Voyager 1200g Black
:
Voyager 1200g - 70000lux, USB, 60°, 1D/GS1
-
Short summary description Honeywell Voyager 1200g Black
:
Honeywell Voyager 1200g, 100 reads/s, 0 - 70000 lx, 0 - 60°, 0 - 60°, USB, Black
-
Long summary description Honeywell Voyager 1200g Black
:
Honeywell Voyager 1200g. Read rate (max): 100 reads/s, Light levels (direct sunlight): 0 - 70000 lx, Tilt reading angle: 0 - 60°. Standard interfaces: USB. Product colour: Black. Input voltage: 5 V. Weight: 125 g