- Brand : Lucasey
- Product name : LC200DS2
- Product code : LC200DS2
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 3799
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Lucasey LC200DS2 TV mount 165.1 cm (65") Black
:
20 - 65", 34.1 kg, Black
-
Short summary description Lucasey LC200DS2 TV mount 165.1 cm (65") Black
:
Lucasey LC200DS2, 50.8 cm (20"), 165.1 cm (65"), 100 x 100 mm, 200 x 200 mm, -45 - 45°, Black
-
Long summary description Lucasey LC200DS2 TV mount 165.1 cm (65") Black
:
Lucasey LC200DS2. Maximum weight capacity: 34.1 kg, Minimum screen size: 50.8 cm (20"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -45 - 45°. Product colour: Black