- Brand : Axiom
- Product name : SFP+ 7m
- Product code : SFPH10GBACU7-AX
- Category : InfiniBand & Fibre Optic Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 6007
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: : Limited Lifetime
-
Long product name Axiom SFP+ 7m InfiniBand/fibre optic cable SFP+ Black
:
SFP+ Cable for Cisco 7m
-
Short summary description Axiom SFP+ 7m InfiniBand/fibre optic cable SFP+ Black
:
Axiom SFP+ 7m, 7 m, SFP+, SFP+
-
Long summary description Axiom SFP+ 7m InfiniBand/fibre optic cable SFP+ Black
:
Axiom SFP+ 7m. Cable length: 7 m, Connector 1: SFP+, Connector 2: SFP+