- Brand : Schwaiger
- Product name : SAT3410
- Product code : SAT3410
- GTIN (EAN/UPC) : 4004005341027
- Category : Satellite Antennas
- Data-sheet quality : created/standardized by Icecat
- Product views : 6679
- Info modified on : 17 May 2018 23:13:18
-
Long product name Schwaiger SAT3410 satellite antenna Grey
:
1 x F jack, DiSEqC 1.0, DiSEqC 1.1, DiSEqC 1.2, USALS, 950 - 2150 MHz, 20 - 62
-
Short summary description Schwaiger SAT3410 satellite antenna Grey
:
Schwaiger SAT3410, 0.95 - 2.15 GHz, 9.75 - 10.6 GHz, 20 - 62°, Grey, Steel, 1 user(s)
-
Long summary description Schwaiger SAT3410 satellite antenna Grey
:
Schwaiger SAT3410. Frequency range: 0.95 - 2.15 GHz, Oscillator frequency: 9.75 - 10.6 GHz, Elevation angle range: 20 - 62°. Product colour: Grey, Material: Steel, Number of users: 1 user(s). Diameter: 35 cm, Width: 350 mm, Height: 350 mm