Yarvik Xenta 10 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black

  • Brand : Yarvik
  • Product family : Xenta
  • Product name : 10
  • Product code : TAB10-201
  • GTIN (EAN/UPC) : 8717534018716
  • Category : Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 66503
  • Info modified on : 22 Jan 2024 09:45:00
  • Warranty: : 2 years
  • Long product name Yarvik Xenta 10 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black :

    Cortex A9 1.6 GHz, 1GB DDR3 RAM, 16GB, Quad-Core ARM Mali-400 MP, 10" IPS Multi-Touch (1280 x 800), 1080p Video Playback, 3D Support, Mini HDMI Out, Mini-USB Host/Slave, 3.5 mm Jack, MicroSDXC, Wi-Fi 802.11b/g/n (150Mbps Max), Bluetooth 4.0, 2.0MP (Rear) & 300K (Front), Android 4.1.1 Jelly Bean, 596g

  • Short summary description Yarvik Xenta 10 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Xenta 10, 25.4 cm (10"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

  • Long summary description Yarvik Xenta 10 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black :

    Yarvik Xenta 10. Display diagonal: 25.4 cm (10"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.6 GHz, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 596 g. Operating system installed: Android. Product colour: Black

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2013-07-01 03:31:01
Average rating:80
Uk has collected 3 expert reviews for Yarvik Xenta 10 16 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.