IBM System x 3950 X5 server 7.2 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W

  • Brand : IBM
  • Product family : System x
  • Product name : 3950 X5
  • Product code : 7143HBG
  • Category : Servers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 34689
  • Info modified on : 09 Jun 2023 12:14:17
  • Long product name IBM System x 3950 X5 server 7.2 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W :

    System x 3950 X5 - 4x Xeon E7-8870 2.40GHz, 512GB DDR3, 8 x 900GB HDD SAS, 2x 1975W

  • Short summary description IBM System x 3950 X5 server 7.2 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W :

    IBM System x 3950 X5, 2.4 GHz, E7-8870, 512 GB, DDR3-SDRAM, 7.2 TB, Rack (4U)

  • Long summary description IBM System x 3950 X5 server 7.2 TB Rack (4U) Intel® Xeon® E7 Family E7-8870 2.4 GHz 512 GB DDR3-SDRAM 1975 W :

    IBM System x 3950 X5. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2.4 GHz, Processor model: E7-8870. Internal memory: 512 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 32 x 16 GB. Total storage capacity: 7.2 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1975 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)