- Brand : Sunstech
- Product name : ACU10
- Product code : ACU10BLKORANGE
- GTIN (EAN/UPC) : 4580154919978
- Category : Power Adapters & Inverters
- Data-sheet quality : created/standardized by Icecat
- Product views : 8142
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Sunstech ACU10 power adapter/inverter Indoor 7 W Black, Orange
:
Sunstech ACU10, Universal, Indoor, 100-240 V, 50/60 Hz, 7 W, 5 V
-
Long summary description Sunstech ACU10 power adapter/inverter Indoor 7 W Black, Orange
:
Sunstech ACU10. Purpose: Universal, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black, Orange. Width: 130 mm, Depth: 40 mm, Height: 55 mm