Honeywell MS9540 VoyagerCG Black

  • Brand : Honeywell
  • Product name : MS9540 VoyagerCG Black
  • Product code : MS-9540 W NEGRO
  • Category : Barcode Readers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7520
  • Info modified on : 26 Dec 2018 10:59:07
  • Warranty: : 5 years
  • Long product name Honeywell MS9540 VoyagerCG Black :

    Metrologic MS9540 Voyager with CodeGate, AT & PS/2 keyboard wedge, including hands free stand

  • Short summary description Honeywell MS9540 VoyagerCG Black :

    Honeywell MS9540 VoyagerCG Black, 20.3 cm, 650 nm, Keyboard wedge, 2.1 m, Black, CDRH: Class II; EN60825-1:1994/A11:1996 Class 1

  • Long summary description Honeywell MS9540 VoyagerCG Black :

    Honeywell MS9540 VoyagerCG Black. Working distance: 20.3 cm, Wavelength: 650 nm. Standard interfaces: Keyboard wedge, Cable length: 2.1 m. Product colour: Black, Certification: CDRH: Class II; EN60825-1:1994/A11:1996 Class 1. Input voltage: 5 V, Power requirements: 5 VDC ± 0.25 V, Power consumption: 165 mA. Weight: 149 g

Similar products
Honeywell
Product code: MK-9520-47
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)
Honeywell
Product code: MK-9520-47N
Stock:
Price from: 0(excl. VAT) 0(incl. VAT)