- Brand : Hapro
- Product name : Topaz 10 V HB 555
- Product code : TOPAZ10V
- Category : Solariums
- Data-sheet quality : created/standardized by Icecat
- Product views : 31661
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Hapro Topaz 10 V HB 555 1160 W
:
Topaz 10 V HB 555
-
Short summary description Hapro Topaz 10 V HB 555 1160 W
:
Hapro Topaz 10 V HB 555, Cleo Performance S, 10 lamp(s), 100 W, 40 kg, Class II, 1 fan(s)
-
Long summary description Hapro Topaz 10 V HB 555 1160 W
:
Hapro Topaz 10 V HB 555. Lamp type: Cleo Performance S, Lamps quantity: 10 lamp(s), Bulb power: 100 W. Weight: 40 kg. Insulation: Class II, Number of fans: 1 fan(s), Number of safety goggles: 2 pc(s)