IMC Toys Cars

  • Brand : IMC Toys
  • Product name : Cars
  • Product code : 250284
  • Category : Puzzles
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 32795
  • Info modified on : 07 Feb 2017 03:52:22
  • Short summary description IMC Toys Cars :

    IMC Toys Cars, 300 mm, 40 mm, 400 mm

  • Long summary description IMC Toys Cars :

    IMC Toys Cars. Width: 300 mm, Height: 400 mm

Specs
Weight & dimensions
Width 300 mm

Weight & dimensions
Depth 40 mm
Height 400 mm