- Brand : IMC Toys
- Product name : Hello Kitty walkie-talkie
- Product code : 310650
- Category : Children's Gadgets
- Data-sheet quality : created/standardized by Icecat
- Product views : 7430
- Info modified on : 15 Feb 2022 18:29:53
-
Short summary description IMC Toys Hello Kitty walkie-talkie Children's walkie talkie
:
IMC Toys Hello Kitty walkie-talkie, Children's walkie talkie, 3 yr(s), 322 g, Pink, White
-
Long summary description IMC Toys Hello Kitty walkie-talkie Children's walkie talkie
:
IMC Toys Hello Kitty walkie-talkie. Product type: Children's walkie talkie. Recommended age (min): 3 yr(s). Weight: 322 g. Product colour: Pink, White
Embed the product datasheet into your content
Design | |
---|---|
Product type | Children's walkie talkie |
Product colour | Pink, White |
Features | |
---|---|
Recommended age (min) | 3 yr(s) |
Weight & dimensions | |
---|---|
Weight | 322 g |