- Brand : IMC Toys
- Product name : 784154
- Product code : 784154
- Category : Musical Toys
- Data-sheet quality : created/standardized by Icecat
- Product views : 10400
- Info modified on : 07 Feb 2017 03:52:23
-
Short summary description IMC Toys 784154 musical toy
:
IMC Toys 784154, 3 yr(s), 1.4 kg, Pink, White
-
Long summary description IMC Toys 784154 musical toy
:
IMC Toys 784154. Recommended age (min): 3 yr(s). Weight: 1.4 kg. Product colour: Pink, White
Embed the product datasheet into your content
Features | |
---|---|
Recommended age (min) | 3 yr(s) |
Product colour | Pink, White |
Power | |
---|---|
Number of batteries supported | 9 |
Weight & dimensions | |
---|---|
Weight | 1.4 kg |