- Brand : IMC Toys
- Product name : 784178
- Product code : 784178
- Category : Musical Toys
- Data-sheet quality : created/standardized by Icecat
- Product views : 6706
- Info modified on : 18 Aug 2017 21:53:00
-
Short summary description IMC Toys 784178 musical toy
:
IMC Toys 784178, 3 yr(s), 1.5 kg, Pink
-
Long summary description IMC Toys 784178 musical toy
:
IMC Toys 784178. Recommended age (min): 3 yr(s). Weight: 1.5 kg. Product colour: Pink
Embed the product datasheet into your content
Features | |
---|---|
Recommended age (min) | 3 yr(s) |
Product colour | Pink |
Power | |
---|---|
Number of batteries supported | 4 |
Weight & dimensions | |
---|---|
Weight | 1.5 kg |